Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.3A SOT-23-5 Thin, TSOT-23-5
IC REG BOOST ADJUSTABLE 1.3A
IC REG BOOST ADJ 1.3A TSOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ3410DJ-LF-Z | MPQ3410DJ-LF-Z | MPQ3410DJ-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2.5 to 6 volts | 2.5 volts |