IC REG BOOST ADJUSTABLE 1.3A
IC REG BOOST ADJ 1.3A TSOT23-5
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.3A SOT-23-5 Thin, TSOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ3410DJ-LF-P | MPQ3410DJ-LF-P | MPQ3410DJ-LF-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps |
| fsw | 550 kHz | 550 kHz | 550 kHz |
| Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |