Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MPQ3387LGRT-Z

Description
Win Source Part Number: 1130166-MPQ3387LGRT- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 45V Frequency: 24kHz ~ 27.5kHz Current - Output / Channel: 45mA Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ3387
Request a Quote Datasheet
Description
Win Source Part Number: 1130166-MPQ3387LGRT- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 45V Frequency: 24kHz ~ 27.5kHz Current - Output / Channel: 45mA Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ3387
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1130166-MPQ3387LGRT-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1130166-MPQ3387LGRT-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 1130166-MPQ3387LGRT-Z
Win Source Part Number: 1130166-MPQ3387LGRT- Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Output: 45V Frequency: 24kHz ~ 27.5kHz Current - Output / Channel: 45mA Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 25V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ3387

Win Source Part Number: 1130166-MPQ3387LGRT-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive, Backlight
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Output: 45V
Frequency: 24kHz ~ 27.5kHz
Current - Output / Channel: 45mA
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 25V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ3387

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MPQ3387LGRT-Z
LED Lighting Drivers MPQ3387LGRT-Z
LED Lighting Drivers Industrial Grade, Step-up, 6 strings, Max. 45mA/string, White LED Driver

LED Lighting Drivers Industrial Grade, Step-up, 6 strings, Max. 45mA/string, White LED Driver

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ3387LGRT-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3387LGRT-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3387LGRT-Z
IC LED DRV RGLTR PWM 45MA 24TQFN

IC LED DRV RGLTR PWM 45MA 24TQFN

Supplier's Site
PMIC - LED Drivers - MPQ3387LGRT-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ3387LGRT-Z
PMIC - LED Drivers MPQ3387LGRT-Z
INDUSTRIAL GRADE, STEP-UP, 6 STR

INDUSTRIAL GRADE, STEP-UP, 6 STR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1130166-MPQ3387LGRT-Z MPQ3387LGRT-Z MPQ3387LGRT-Z MPQ3387LGRT-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Output Voltage 45 volts
Package Type 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2222772P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
LED Drivers - 620-1255-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers
PMIC - LED Drivers - LM3444MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details