LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
IC LED DRV RGLTR PWM 100MA 24QFN
6-CHANNEL, MAXIMUM 100MA/CH BOOS
LED DRIVER, BOOST, 2.2MHZ, QFN-EP-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:100mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ3369GR-PTR-ND | MPQ3369GR-P | MPQ3369GR-P | 03AJ2298 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, 2.2Mhz, Qfn-Ep-24; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3.5 to 36 volts | 3.5 to 36 volts | 3.5 to 36 volts | |
| Output Voltage | 5 volts |