Monolithic Power Systems, Inc. LED Drivers MPQ3367GRE-AEC1-P

Description
IC LED DVR REGULATOR 150MA 24QFN
Request a Quote Datasheet
Description
IC LED DVR REGULATOR 150MA 24QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ3367GRE-AEC1-PTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR REGULATOR 150MA 24QFN

IC LED DVR REGULATOR 150MA 24QFN

Buy Now Datasheet
Wled Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) - 82AJ0424 - Newark, An Avnet Company
Chicago, IL, United States
Wled Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps)
82AJ0424
Wled Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) 82AJ0424
WLED DRIVER, BOOST, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs; Product Range:- RoHS Compliant: Yes

WLED DRIVER, BOOST, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3367GRE-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3367GRE-AEC1-P
6 CHANNELS, MAX.150MA/CH,BOOST W

6 CHANNELS, MAX.150MA/CH,BOOST W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ3367GRE-AEC1-PTR-ND 82AJ0424 MPQ3367GRE-AEC1-P
Product Name LED Drivers Wled Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
Linear Current Regulator LED Driver - A6261KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-NCR321ZXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
Specs
Input Voltage 2.9 to 40 volts
Number of Channels 2 #
Package Type Bulk
View Details