Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3367GR-AEC1-Z

Description
Win Source Part Number: 1352830-MPQ3367GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Product Status: Active Frequency: 400kHz ~ 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Mounting Type: Surface Mount Applications: Backlight REACH Status: REACH Unaffected Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Current - Output / Channel: 150mA Dimming: Analog, I²C, PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1352830-MPQ3367GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Product Status: Active Frequency: 400kHz ~ 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Mounting Type: Surface Mount Applications: Backlight REACH Status: REACH Unaffected Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Current - Output / Channel: 150mA Dimming: Analog, I²C, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1352830-MPQ3367GR-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1352830-MPQ3367GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1352830-MPQ3367GR-AEC1-Z
Win Source Part Number: 1352830-MPQ3367GR-AE C1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100, MPQ Product Status: Active Frequency: 400kHz ~ 2.2MHz Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Mounting Type: Surface Mount Applications: Backlight REACH Status: REACH Unaffected Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 6 Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Current - Output / Channel: 150mA Dimming: Analog, I²C, PWM

Win Source Part Number: 1352830-MPQ3367GR-AEC1-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100, MPQ
Product Status: Active
Frequency: 400kHz ~ 2.2MHz
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Mounting Type: Surface Mount
Applications: Backlight
REACH Status: REACH Unaffected
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 6
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Current - Output / Channel: 150mA
Dimming: Analog, I²C, PWM

Buy Now Datasheet
LED Drivers - 1589-MPQ3367GR-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR REGULATOR 150MA 24QFN

IC LED DVR REGULATOR 150MA 24QFN

Buy Now Datasheet
LED Drivers - 1589-MPQ3367GR-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR REGULATOR 150MA 24QFN

IC LED DVR REGULATOR 150MA 24QFN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3367GR-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3367GR-AEC1-Z
6 CHANNELS, MAX.150MA/CH,BOOST W

6 CHANNELS, MAX.150MA/CH,BOOST W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1352830-MPQ3367GR-AEC1-Z 1589-MPQ3367GR-AEC1-ZCT-ND MPQ3367GR-AEC1-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 697387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 48.2 volts
View Details
PMIC - PMIC - LED Drivers - A6276ELWTR - 007730-A6276ELWTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
PMIC - LED Drivers - LM2703MF-ADJ - Lingto Electronic Limited
Specs
Output Current 350 milliamps
View Details