Monolithic Power Systems, Inc. LED Drivers MPQ3364GR-AEC1-P

Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MPQ3364GR-AEC1-PDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3364GR-AEC1-PCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-MPQ3364GR-AEC1-PTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)

Buy Now Datasheet
Led Driver, Aec1-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) - 73AJ8760 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec1-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps)
73AJ8760
Led Driver, Aec1-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) 73AJ8760
LED DRIVER, AEC1-Q100, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:45V; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:4Outputs RoHS Compliant: Yes

LED DRIVER, AEC1-Q100, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:45V; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:4Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ3364GR-AEC1-P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ3364GR-AEC1-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ3364GR-AEC1-P
IC LED DRVR CTRL PWM 150MA 24QFN

IC LED DRVR CTRL PWM 150MA 24QFN

Supplier's Site
PMIC - LED Drivers - MPQ3364GR-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ3364GR-AEC1-P
PMIC - LED Drivers MPQ3364GR-AEC1-P
4-CHANNEL, MAXIMUM 150MA/CH BOOS

4-CHANNEL, MAXIMUM 150MA/CH BOOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MPQ3364GR-AEC1-PDKR-ND 73AJ8760 MPQ3364GR-AEC1-P MPQ3364GR-AEC1-P
Product Name LED Drivers Led Driver, Aec1-Q100, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.5 to 36 volts 3.5 to 36 volts 3.5 to 36 volts
Output Current 150 milliamps 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

750MA LED Driver IC - 137-AAT1272IWO-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers
LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers