Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885818-MPQ28261DL-LF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.603V 1 Output 3A 14-VFDFN Exposed Pad
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ28261
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1289-6, 1589-1289-1, 1589-1289-2
Buck Switching Regulator IC Positive Adjustable 0.603V 1 Output 3A 14-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.603V 1 Output 3A 14-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 14QFN
IC REG BUCK ADJ 3A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885818-MPQ28261DL-LF-P | 1589-1289-2-ND | MPQ28261DL-LF-P | MPQ28261DL-LF-P | MPQ28261DL-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ28261DL-LF-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x4) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Special Features | Synchronous Rectification |