Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927990-MPQ28164GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
Package: 11-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ28164
Categories: Integrated Circuits (ICs)
Case / Package: 11-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MPQ28164GD-ZDKR
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
HIGH-EFFICIENCY, SINGLE-INDUCTOR
IC REG BUCK-BOOST ADJ 4.2A 11QFN
Buck-Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.2A (Switch) 11-VFQFN
HIGH-EFFICIENCY, SINGLE-INDUCTOR
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927990-MPQ28164GD-Z | 1589-MPQ28164GD-ZTR-ND | MPQ28164GD-Z | MPQ28164GD-Z | MPQ28164GD-Z | MPQ28164GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ28164GD-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 11-QFN (2x3) | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |