Monolithic Power Systems, Inc. Dc/dc Conv, Buck-Boost, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ28164GD-P

Description
DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 69AH1520 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
69AH1520
Dc/dc Conv, Buck-Boost, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 69AH1520
DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 2MHZ, 125DEG C; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:11Pins; Output Current:4.2A; Output Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AH1520
Product Name Dc/dc Conv, Buck-Boost, 2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details