Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ2489DQ-AEC1-LF-Z

Description
Win Source Part Number: 1338246-MPQ2489DQ-AE C1-LF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight, Lighting, Signage Standard Package: 5,000 Frequency: 600kHz Current - Output / Channel: 550mA Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 6V Voltage - Supply (Max): 55V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2489
Request a Quote Datasheet
Description
Win Source Part Number: 1338246-MPQ2489DQ-AE C1-LF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight, Lighting, Signage Standard Package: 5,000 Frequency: 600kHz Current - Output / Channel: 550mA Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 6V Voltage - Supply (Max): 55V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2489
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338246-MPQ2489DQ-AEC1-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1338246-MPQ2489DQ-AEC1-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1338246-MPQ2489DQ-AEC1-LF-Z
Win Source Part Number: 1338246-MPQ2489DQ-AE C1-LF-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight, Lighting, Signage Standard Package: 5,000 Frequency: 600kHz Current - Output / Channel: 550mA Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 6V Voltage - Supply (Max): 55V Mounting Type: Surface Mount Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2489

Win Source Part Number: 1338246-MPQ2489DQ-AEC1-LF-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Backlight, Lighting, Signage
Standard Package: 5,000
Frequency: 600kHz
Current - Output / Channel: 550mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 55V
Mounting Type: Surface Mount
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ2489

Buy Now Datasheet
LED Drivers - 1589-MPQ2489DQ-AEC1-LF-ZCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM 550MA 6QFN

IC LED DRVR RGLTR PWM 550MA 6QFN

Buy Now Datasheet
LED Drivers - 1589-MPQ2489DQ-AEC1-LF-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 550mA 6-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 550mA 6-QFN (3x3)

Buy Now Datasheet
LED Drivers - 1589-MPQ2489DQ-AEC1-LF-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR RGLTR PWM 550MA 6QFN

IC LED DRVR RGLTR PWM 550MA 6QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MPQ2489DQ-AEC1-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MPQ2489DQ-AEC1-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MPQ2489DQ-AEC1-LF-Z
IC LED DRVR RGLTR PWM 550MA 6QFN

IC LED DRVR RGLTR PWM 550MA 6QFN

Supplier's Site
PMIC - LED Drivers - MPQ2489DQ-AEC1-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MPQ2489DQ-AEC1-LF-Z
PMIC - LED Drivers MPQ2489DQ-AEC1-LF-Z
AUTOMOTIVE GRADE, 60V, 0.6A BUCK

AUTOMOTIVE GRADE, 60V, 0.6A BUCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1338246-MPQ2489DQ-AEC1-LF-Z 1589-MPQ2489DQ-AEC1-LF-ZCT-ND MPQ2489DQ-AEC1-LF-Z MPQ2489DQ-AEC1-LF-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 6-VDFN Exposed Pad
Input Voltage 6 to 55 volts 6 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1267-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
PMIC - PMIC - LED Drivers - LM3409HVMY - 090250-LM3409HVMY - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 10-MSOP-EP
View Details
2 suppliers
1.2A LED Driver IC - 137-SKY81290-11-563LF - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers