LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
Industrial/Automotiv
Industrial/Automotiv
IC LED DRIVER RGLTR PWM 3A 8SOIC
LED DRIVER, AEC-Q100, 420KHZ, HSOIC-8; Device Topology:Boost, Buck, Inverting Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:55V; Output Voltage Max:-; Output Current Max:3A; Switching Frequency:420kHz; No. of Outputs:1OutputsRoHS
INDUSTRIAL/AUTOMOTIV
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ24833-BGN-AEC1-PTR-ND | 337893 | MPQ24833-BGN-AEC1-P | 12AJ7177 | MPQ24833-BGN-AEC1-P |
| Product Name | LED Drivers | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, 420Khz, Hsoic-8; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 55 volts | 0.0818 volts | 4.5 to 55 volts | 4.5 to 55 volts | |
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| Features | RoHS Compliant | RoHS Compliant |