Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ2459GJ-P

Description
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3213 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3213
Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3213
DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 480KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ2459GJ-P
Switching Voltage Regulators MPQ2459GJ-P
Switching Voltage Regulators 0.5A, 55V, 480KH Buck Converter

Switching Voltage Regulators 0.5A, 55V, 480KH Buck Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3213 MPQ2459GJ-P
Product Name Dc/dc Conv, Buck, 480Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details