Monolithic Power Systems, Inc. Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ2456GJ-P

Description
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:45VRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:45VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3211 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3211
Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3211
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:45VRoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:50V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:500mA; Output Voltage Max:45VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3211
Product Name Dc/dc Conv, Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details