Buck Switching Regulator IC Positive Adjustable 2.9V 1 Output 600mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10QFN
IC REG BUCK ADJUSTABLE 600MA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2454GQ-P | MPQ2454GQ-P | MPQ2454GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2.9 to 36 volts | 2.9 volts |