Buck Switching Regulator IC Positive Adjustable 2.9V 1 Output 600mA 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 600MA
IC REG BUCK ADJ 600MA 10QFN
Buck Switching Regulator IC Positive Adjustable 2.9V 1 Output 600mA 10-VFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2454GQ-AEC1-P-ND | MPQ2454GQ-AEC1-P | MPQ2454GQ-AEC1-P | MPQ2454GQ-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 2.9 to 36 volts | 2.9 volts | 2.9 to 36 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |