Buck Switching Regulator IC Positive Adjustable 2.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJ 600MA 10MSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2454GH | MPQ2454GH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 2.9 to 36 volts | 2.9 volts |