Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA SOT-23-6
IC REG BUCK 5V 600MA SOT23-6L
IC REG BUCK 5V 600MA SOT23-6
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2451GT-5-Z-ND | MPQ2451GT-5-Z | MPQ2451GT-5-Z | MPQ2451GT-5-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |