Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079488-MPQ2451DT-LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6L
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 32.4V
Minimum Input Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BUCK ADJ 600MA SOT23-6L
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6L
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2451DT-LF-Z-ND | 1079488-MPQ2451DT-LF-Z | MPQ2451DT-LF-Z | MPQ2451DT-LF-Z | MPQ2451DT-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ2451DT-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6L | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 32.4 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |