Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6L
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
IC REG BUCK ADJ 600MA SOT23-6L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2451DT-LF-P-ND | MPQ2451DT-LF-P | MPQ2451DT-LF-P | MPQ2451DT-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 to 32.4 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |