The MPQ2315GJ-Z is a synchronous step-down DC-DC converter designed to deliver up to 3A of continuous output current with a wide input voltage range of 4.5V to 24V. It features low on-resistance internal power MOSFETs, which contribute to high efficiency during operation. The device operates at a fixed switching frequency of 500kHz, with the capability for frequency synchronization from 200kHz to 2MHz using an external clock. This regulator includes several protection features such as overcurrent protection (OCP) and thermal shutdown, ensuring reliable operation under various conditions. The output voltage is adjustable down to 0.8V, making it suitable for a variety of applications including notebook systems, digital set-top boxes, and flat panel televisions. The MPQ2315GJ-Z is packaged in a compact 8-pin TSOT-23 format, requiring minimal external components for implementation.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJUSTABLE 3A HI EFF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 3A TSOT23-8
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2315GJ-Z-ND | MPQ2315GJ-Z | MPQ2315GJ-Z | MPQ2315GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 22.8 volts | 0.8000 to 22.8 volts | 0.8000 volts |