6V, 4A, CONFIGURABLE-FREQUEN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2244GDE-AEC1-PTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6060 to 6 volts |