6V, 12A, 2.2MHZ, CONFIGURABLE CU
6V, 12A, 2.2MHZ, CONFIGURABLE CU
6V, 12A, 2.2MHZ, CONFIGURABLE CU
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2211GLC-AEC1-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 19-PowerLFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.5000 to 3.6 volts |