Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 14-VFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MPQ2180GQBE-8-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable |
| Package Type | Other; 14-VFQFN |
| Life Cycle Stage | Active |
| Output Voltage | 0.6000 to 1.24 volts |