Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2178GQHE-ZTR-ND | MPQ2178GQHE-Z | MPQ2178GQHE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts |