Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
IC REG BUCK ADJ 2A 8QFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2178GQHE-AEC1-ZDKR-ND | MPQ2178GQHE-AEC1-Z | MPQ2178GQHE-AEC1-Z | MPQ2178GQHE-AEC1-Z | MPQ2178GQHE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts |