Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 8-VFDFN
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2178GQHE-18-AEC1-PCT-ND | MPQ2178GQHE-18-AEC1-P | MPQ2178GQHE-18-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts |