The MPQ2178AGQHE-AEC1-P is a monolithic step-down switching regulator designed for automotive applications, capable of delivering up to 2A of continuous output current. It operates within a wide input voltage range of 2.5V to 5.5V and can regulate output voltage as low as 0.6V. The device features a constant-on-time control scheme that enhances transient response and simplifies loop stabilization. Key specifications include a 2.4MHz switching frequency, 1% feedback accuracy, and a junction temperature range from -40°C to +150°C. The regulator incorporates several fault protection mechanisms such as cycle-by-cycle current limiting and thermal shutdown. It is packaged in a compact QFN-8 (1.5mm x 2mm) format, requiring minimal external components, which aids in optimizing board space and bill of materials (BOM) costs. The MPQ2178AGQHE-AEC1-P is AEC-Q100 Grade 1 qualified, making it suitable for use in automotive infotainment systems, camera modules, and other battery-powered devices. Its low quiescent current of 21OºA in sleep mode and advanced asynchronous mode (AAM) contribute to improved battery life and efficiency under light load conditions.
IC REG BUCK ADJ 2A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2178AGQHE-AEC1-PTR-ND | MPQ2178AGQHE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts |