5.5V 1A 2.4MHz Synchro StepDown Con
5.5V 1A 2.4MHz Synchro StepDown Con
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
5.5V, 1A, 2.4MHZ, SYNCHRONOUS ST
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 337889 | 1589-MPQ2177GQHE-PDKR-ND | MPQ2177GQHE-P | MPQ2177GQHE-P |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; QFN-8 | Other; 8-VFDFN | Other; 8-VFDFN | |
| Operating Temperature | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification |