5.5V, 1A, 2.4MHZ, SYNCHRONOUS ST
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2177GQHE-AEC1-P | MPQ2177GQHE-AEC1-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 2400 kHz | 2400 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VFDFN |