6V, 1A, 2.5MHZ, AAM MODE, SYNCHR
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2177FGQHE-18-AEC1-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-VFDFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.8 volts |