Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885814-MPQ2167GD-Z
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-PowerVFQFN
Package: 11-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2167
Categories: Integrated Circuits (ICs)
Case / Package: 11-QFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MPQ2167GD-ZCT, 1589-MPQ2167GD-ZDKR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 11-PowerVFQFN
IC REG BUCK ADJ 4A 11QFN
6V, 4A, FREQUENCY PROGRAMMABLE B
6V, 4A, FREQUENCY PROGRAMMABLE B
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885814-MPQ2167GD-Z | 1589-MPQ2167GD-ZTR-ND | MPQ2167GD-Z | MPQ2167GD-Z | MPQ2167GD-Z | MPQ2167GD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ2167GD-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 11-QFN (2x3) | Other; 11-PowerVFQFN | Other; 11-PowerVFQFN | Other; 11-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification |