IC REG BUCK ADJ 4A 11QFN
IC REG BUCK ADJ 4A 11QFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 4A 11-PowerVFQFN
AUTOMOTIVE GRADE, 6V, 4A, FREQUE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2167GD-AEC1-ZTR-ND | MPQ2167GD-AEC1-Z | MPQ2167GD-AEC1-Z | MPQ2167GD-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 11-PowerVFQFN | Other; 11-PowerVFQFN | Other; 11-PowerVFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6060 to 6 volts | 0.6060 volts | 0.6060 to 6 volts | 0.6060 volts |