Win Source Part Number: 1352477-MPQ2167AGQE-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100, MPQ
Package: Tape & Reel
Product Status: Active
Package / Case: 14-PowerVFQFN
Supplier Device Package: 14-QFN (3x3)
Base Product Number: MPQ2167
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.606V
Voltage - Output (Max): 6V
Current - Output: 6A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Frequency - Switching: 450kHz ~ 2.1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
IC REG BUCK ADJ 6A 14QFN
6V, 6A, FREQUENCY-CONFIGURAB
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352477-MPQ2167AGQE-AEC1-Z | 1589-MPQ2167AGQE-AEC1-ZTR-ND | MPQ2167AGQE-AEC1-Z | MPQ2167AGQE-AEC1-Z | MPQ2167AGQE-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 450 to 2100 kHz | 450 to 2100 kHz | 450 to 2100 kHz | 450 to 2100 kHz | 450 to 2100 kHz |