Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
IC REG BUCK ADJ 6A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 6A 14-PowerVFQFN
6V, 6A, FREQUENCY-CONFIGURAB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2167AGQE-AEC1-PTR-ND | MPQ2167AGQE-AEC1-P | MPQ2167AGQE-AEC1-P | MPQ2167AGQE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6060 to 6 volts | 0.6060 volts | 0.6060 to 6 volts |