Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ2166GD-P

Description
DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:18Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:18Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3210
Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3210
DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:18Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:18Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3210
Product Name Dc/dc Conv, Sync Buck, 3Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details