DC/DC CONV, SYNC BUCK, 125DEG C; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:QFN; No. of Pins:18Pins; Output Current - Output 1:3A; Output Current - Output 2:1A; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AJ5788 |
| Product Name | Dc/dc Conv, Sync Buck, 125Deg C; No. Of Outputs Monolithic Power Systems (Mps) |
| Input Voltage | 2.7 to 6 volts |