Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 3A 11-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 3A 11-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 3A 11-PowerVFQFN
6V 3A Frequency-Programmab
6V 3A Frequency-Programmab
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 3A 11-PowerVFQFN
6V, 3A, FREQUENCY-PROGRAMMAB
IC REG BUCK ADJ 3A 11QFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ2124GD-AEC1-PDKR-ND | 337878 | MPQ2124GD-AEC1-P | MPQ2124GD-AEC1-P | MPQ2124GD-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-PowerVFQFN | Other; QFN-11 | Other; 11-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6060 to 6 volts | 0.6060 to 6 volts | 0.6060 volts |