6V, 2A, CONFIGURABLE FREQUENCY,
Buck Switching Regulator IC Positive Adjustable 0.606V 1 Output 2A 11-PowerVFQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ2123GD-AEC1-P | MPQ2123GD-AEC1-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 2 amps | 2 amps |
| fsw | 300 to 2200 kHz | 300 to 2200 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 11-PowerVFQFN |