Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear MPQ2029GN-Z

Description
Win Source Part Number: 1198556-MPQ2029GN-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 95 µA Control Features: Enable, Power Good Voltage - Output (Max): 15V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 57dB ~ 51dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) Current - Quiescent (Iq): 15 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2029 Voltage Dropout (Max): 1.3V @ 450mA
Request a Quote Datasheet
Description
Win Source Part Number: 1198556-MPQ2029GN-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 95 µA Control Features: Enable, Power Good Voltage - Output (Max): 15V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 57dB ~ 51dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) Current - Quiescent (Iq): 15 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2029 Voltage Dropout (Max): 1.3V @ 450mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1198556-MPQ2029GN-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1198556-MPQ2029GN-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1198556-MPQ2029GN-Z
Win Source Part Number: 1198556-MPQ2029GN-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 95 µA Control Features: Enable, Power Good Voltage - Output (Max): 15V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 57dB ~ 51dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) Current - Quiescent (Iq): 15 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2029 Voltage Dropout (Max): 1.3V @ 450mA

Win Source Part Number: 1198556-MPQ2029GN-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 95 µA
Control Features: Enable, Power Good
Voltage - Output (Max): 15V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 57dB ~ 51dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ2029
Voltage Dropout (Max): 1.3V @ 450mA

Buy Now
PMIC - Voltage Regulators - Linear - MPQ2029GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ2029GN-Z
PMIC - Voltage Regulators - Linear MPQ2029GN-Z
IC REG LIN POS ADJ 450MA 8SOIC

IC REG LIN POS ADJ 450MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ2029GN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ2029GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ2029GN-Z
IC REG LIN POS ADJ 450MA 8SOIC

IC REG LIN POS ADJ 450MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1198556-MPQ2029GN-Z MPQ2029GN-Z MPQ2029GN-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tape & Reel (TR) SOIC
Special Features Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP1710AUJ7-1.2-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details