Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-Z MPQ2019GN-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927987-MPQ2019GN-Z Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ2019 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927987-MPQ2019GN-Z Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ2019 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-Z - 927987-MPQ2019GN-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-Z
927987-MPQ2019GN-Z
PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-Z 927987-MPQ2019GN-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927987-MPQ2019GN-Z Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ2019 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927987-MPQ2019GN-Z
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2019
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MPQ2019GN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ2019GN-Z
PMIC - Voltage Regulators - Linear MPQ2019GN-Z
IC REG LIN POS ADJ 300MA 8SOIC

IC REG LIN POS ADJ 300MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ2019GN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ2019GN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ2019GN-Z
IC REG LIN POS ADJ 300MA 8SOIC

IC REG LIN POS ADJ 300MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 927987-MPQ2019GN-Z MPQ2019GN-Z MPQ2019GN-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-Z PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Special Features Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 277021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details
PMIC - Voltage Regulators - Linear - CA3085A3 - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details