Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 848823-MPQ2019GN-AEC
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MPQ2019
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1781-2, MPQ2019GN-AEC1-Z-ND,
IC REG LIN POS ADJ 300MA 8SOIC
IC REG LIN POS ADJ 300MA 8SOIC
IC REG LIN POS ADJ 300MA 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1781-2-ND | 848823-MPQ2019GN-AEC1-Z | MPQ2019GN-AEC1-Z | MPQ2019GN-AEC1-Z | MPQ2019GN-AEC1-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MPQ2019GN-AEC1-Z | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Reel - TR | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Over Temperature, Short Circuit | Enable, Power Good |