IC REG LIN 3.3V 300MA 8-SOIC-EP
LDO Voltage Regulators Automotive Grade, 40V, 300mA, Low Quiescent Current Fixed 3.3V Output Linear Regulator
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MPQ2019GN-33-AEC1-PTR-ND | MPQ2019GN-33-AEC1-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| Special Features | Input Overcurrent Protection |