Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927985-MPQ2016DD-AEC
Features: Linear Voltage Regulator IC - - Output - 8-QFN (2x3)
Package: Reel - TR
Package: 8-TFDFN Exposed Pad
Mounting: Surface Mount
Family Name: MPQ2016
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Output 8-QFN (2x3)
IC REG LINEAR 40V 30MA 8QFN
IC REG LINEAR 40V 30MA 8QFN
LDO Voltage Regulators Auto 40V Low Power LDO
IC REG LINEAR 40V 30MA 8QFN
IC REG LINEAR 40V 30MA 8QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927985-MPQ2016DD-AEC1-LF-Z | 1589-MPQ2016DD-AEC1-LF-ZTR-ND | 541-MPQ2016DD-AEC1-LF-Z | MPQ2016DD-AEC1-LF-Z | MPQ2016DD-AEC1-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ2016DD-AEC1-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators Auto 40V Low Power LDO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; 8-QFN (2x3) | Other; 8-TFDFN Exposed Pad | Other; Tape & Reel (TR) |