Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927984-MPQ2013GQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ2013
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
IC REG LINEAR POS ADJ 150MA 8QFN
LDO Voltage Regulators Ind-Grade 40V,150mA Linear Regulator
IC REG LINEAR POS ADJ 150MA 8QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 927984-MPQ2013GQ-P | MPQ2013GQ-P-ND | MPQ2013GQ-P | MPQ2013GQ-P | MPQ2013GQ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GQ-P | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 8-QFN (3x3) | Other; 8-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Voltage Type | Adjustable / Variable |