Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GG-Z MPQ2013GG-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801615-MPQ2013GG-Z Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-VDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 9μA Current - Supply (Maximum): 50μA
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801615-MPQ2013GG-Z Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-VDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 9μA Current - Supply (Maximum): 50μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GG-Z - 801615-MPQ2013GG-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GG-Z
801615-MPQ2013GG-Z
PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GG-Z 801615-MPQ2013GG-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 801615-MPQ2013GG-Z Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-VDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.9V at 150mA Current - Quiescent (Iq): 9μA Current - Supply (Maximum): 50μA

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801615-MPQ2013GG-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.9V at 150mA
Current - Quiescent (Iq): 9μA
Current - Supply (Maximum): 50μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MPQ2013GG-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MPQ2013GG-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MPQ2013GG-Z
IC REG LINEAR POS ADJ 150MA 8QFN

IC REG LINEAR POS ADJ 150MA 8QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MPQ2013GG-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MPQ2013GG-Z
PMIC - Voltage Regulators - Linear MPQ2013GG-Z
IC REG LINEAR POS ADJ 150MA 8QFN

IC REG LINEAR POS ADJ 150MA 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MPQ2013GG-Z
LDO Voltage Regulators MPQ2013GG-Z
LDO Voltage Regulators Ind-Grade 40V,150mA Linear Regulator

LDO Voltage Regulators Ind-Grade 40V,150mA Linear Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 801615-MPQ2013GG-Z MPQ2013GG-Z MPQ2013GG-Z MPQ2013GG-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MPQ2013GG-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Enable
Output Voltage 15 volts 1.22 volts
Unlock Full Specs
to access all available technical data