IC REG LIN POS ADJ 100MA TSOT-23
IC REG LIN POS ADJ 100MA TSOT-23
IC REG LIN POS ADJ 100MA TSOT-23
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1589-MPQ2013DGJE-AEC1-PTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-4 Thin, TSOT-23-4 |
| Special Features | Input Overcurrent Protection |