Monolithic Power Systems, Inc. Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) MPQ2013AGQ-P

Description
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
54AH3203
Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 54AH3203
LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes

LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3203
Product Name Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details