LDO, ADJ, 15V, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:40V; Output Voltage Min:1.215V; Output Voltage Max:15V; Output Current Max:150mA; Dropout Voltage Typ @ Current:600mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3202 |
| Product Name | Ldo, Adj, 15V, 0.15A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 40 volts |