Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
IC REG LINEAR 5V 150MA 8QFN
IC REG LINEAR 5V 150MA 8QFN
LDO Voltage Regulators Industrial Grade,40V,150mA,Low Quiescent Current Linear Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1277-2-ND | MPQ2013AGQ-5-P | MPQ2013AGQ-5-P | MPQ2013AGQ-5-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |